Hammond Electronics, Inc. Axial Fan, 254Mm, 550Cfm, 115Vac; Nominal Rated Voltage Ac Hammond FAN10A115

Description
AXIAL FAN, 254MM, 550CFM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:254mm; External Depth:88.9mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:60dBA; Power Rating:35W; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
AXIAL FAN, 254MM, 550CFM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:254mm; External Depth:88.9mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:60dBA; Power Rating:35W; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Axial Fan, 254Mm, 550Cfm, 115Vac; Nominal Rated Voltage Ac Hammond - 73J0216 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 254Mm, 550Cfm, 115Vac; Nominal Rated Voltage Ac Hammond
73J0216
Axial Fan, 254Mm, 550Cfm, 115Vac; Nominal Rated Voltage Ac Hammond 73J0216
AXIAL FAN, 254MM, 550CFM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:254mm; External Depth:88.9mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:60dBA; Power Rating:35W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 254MM, 550CFM, 115VAC; Nominal Rated Voltage AC:115V; Fan Frame Type:Square; Fan Frame Size:254mm; External Depth:88.9mm; Bearing Type:Ball Bearing; Air Flow - CFM:550CFM; Noise Rating:60dBA; Power Rating:35W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 73J0216
Product Name Axial Fan, 254Mm, 550Cfm, 115Vac; Nominal Rated Voltage Ac Hammond
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 550 SCFM (935 m³/hr)
Nominal Voltage 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA40000BK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 98XE - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.5100 in H2O (0.9528 Torr)
View Details
DC Brushless Fans (BLDC) - FAD1-06020CSAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.7 SCFM (18.19 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
3 suppliers