Hammond Electronics, Inc. Rack Panel, Inner, 26U, Grey, Steel; Panel Type Hammond EPGDH4824

Description
RACK PANEL, INNER, 26U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:26U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:1.123m; Product Range:EN4DH SeriesRoHS Compliant: Yes
Datasheet
Description
RACK PANEL, INNER, 26U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:26U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:1.123m; Product Range:EN4DH SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Inner, 26U, Grey, Steel; Panel Type Hammond - 27Y1089 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Inner, 26U, Grey, Steel; Panel Type Hammond
27Y1089
Rack Panel, Inner, 26U, Grey, Steel; Panel Type Hammond 27Y1089
RACK PANEL, INNER, 26U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:26U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:1.123m; Product Range:EN4DH SeriesRoHS Compliant: Yes

RACK PANEL, INNER, 26U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:26U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:1.123m; Product Range:EN4DH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 27Y1089
Product Name Rack Panel, Inner, 26U, Grey, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with drawers - R5SGC-874803 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
PCB Holders - 8903654 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 3.94 inch (100 mm)
Width 9.06 inch (230 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details