Hammond Electronics, Inc. Rack Panel, Inner, 19U, Grey, Steel; Panel Type Hammond EPGDH3624

Description
RACK PANEL, INNER, 19U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:19U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:817.88mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, INNER, 19U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:19U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:817.88mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Inner, 19U, Grey, Steel; Panel Type Hammond - 27Y1088 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Inner, 19U, Grey, Steel; Panel Type Hammond
27Y1088
Rack Panel, Inner, 19U, Grey, Steel; Panel Type Hammond 27Y1088
RACK PANEL, INNER, 19U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:19U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:817.88mm RoHS Compliant: Yes

RACK PANEL, INNER, 19U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:19U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:817.88mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 27Y1088
Product Name Rack Panel, Inner, 19U, Grey, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Shelving with drawers - R5SHE-874809 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details