Hammond Electronics, Inc. Rack Panel, Inner, 12U, Grey, Steel; Panel Type Hammond EPGDH2424

Description
RACK PANEL, INNER, 12U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:12U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:513.08mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, INNER, 12U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:12U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:513.08mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Inner, 12U, Grey, Steel; Panel Type Hammond - 27Y1087 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Inner, 12U, Grey, Steel; Panel Type Hammond
27Y1087
Rack Panel, Inner, 12U, Grey, Steel; Panel Type Hammond 27Y1087
RACK PANEL, INNER, 12U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:12U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:513.08mm RoHS Compliant: Yes

RACK PANEL, INNER, 12U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:12U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:513.08mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 27Y1087
Product Name Rack Panel, Inner, 12U, Grey, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863001 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 33.08 lbs (15 kg)
Depth 1.97 inch (50 mm)
View Details
Specialized storage - SRP0404 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 36 inch (914 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details