Hammond Electronics, Inc. Rack Panel, Inner, 7U, Grey, Steel; Panel Type Hammond EPGDH1624

Description
RACK PANEL, INNER, 7U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:309.88mm; Product Range:EN4DH SeriesRoHS Compliant: Yes
Datasheet
Description
RACK PANEL, INNER, 7U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:309.88mm; Product Range:EN4DH SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Inner, 7U, Grey, Steel; Panel Type Hammond - 27Y1085 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Inner, 7U, Grey, Steel; Panel Type Hammond
27Y1085
Rack Panel, Inner, 7U, Grey, Steel; Panel Type Hammond 27Y1085
RACK PANEL, INNER, 7U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:309.88mm; Product Range:EN4DH SeriesRoHS Compliant: Yes

RACK PANEL, INNER, 7U, GREY, STEEL; Panel Type:Inner Panel; Rack U Height:7U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond EN4DH Series Wall Mount Cabinets; External Height - Metric:309.88mm; Product Range:EN4DH SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 27Y1085
Product Name Rack Panel, Inner, 7U, Grey, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 2472663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 0.2362 inch (6 mm)
Width 0.2362 inch (6 mm)
View Details
Open shelving - SRE3015 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details