Hammond Electronics, Inc. Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond EN4SD48308GY

Description
ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond - 60K9515 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond
60K9515
Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond 60K9515
ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL , GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:1.22m; External Width - Metric:762mm; External Depth - Metric:203mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 60K9515
Product Name Enclosure, Wall Mount, Steel , Gry; Enclosure Type Hammond
Length 48.03 inch (1220 mm)
Width 30 inch (762 mm)
Depth 7.99 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

EJC empty enclosure - flameproof enclosures ejc ex d iic 1 - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures
Features Flame Retardant
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers