Hammond Electronics, Inc. Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond EN4SD303012GY

Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:762mm; External Depth - Metric:762mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:762mm; External Depth - Metric:762mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Enclosure, Wall Mount, Steel, Grey (Part No. 26H5453) is designed for the protection of electrical and electronic equipment in harsh industrial environments. It features a Type 4 rating, ensuring resistance to dust and water ingress, with an IP66 rating for additional protection against high-pressure water jets. Constructed from formed 14 or 16 gauge steel, the enclosure has smooth, continuously welded seams and a formed lip to prevent the entry of liquids and contaminants. The enclosure includes a hinge door with a quarter turn latch that requires a tool for opening, enhancing security. It is equipped with stainless steel hinges and hinge pins for durability. The door can be easily removed for modifications and is interchangeable, allowing for flexibility in installation. The enclosure is finished with a recoatable powder coating in ANSI 61 smooth gray or RAL 7035 textured light gray, providing a robust and aesthetically pleasing surface. This product is compliant with UL 508 Type 3R, 4, and 12, CSA Type 3R, 4, and 12, and NEMA Type 3R, 4, and 12 standards, making it suitable for various applications in industrial settings.

Datasheet Summary
Powered by GS/AI

The Enclosure, Wall Mount, Steel, Grey (Part No. 26H5453) is designed for the protection of electrical and electronic equipment in harsh industrial environments. It features a Type 4 rating, ensuring resistance to dust and water ingress, with an IP66 rating for additional protection against high-pressure water jets. Constructed from formed 14 or 16 gauge steel, the enclosure has smooth, continuously welded seams and a formed lip to prevent the entry of liquids and contaminants. The enclosure includes a hinge door with a quarter turn latch that requires a tool for opening, enhancing security. It is equipped with stainless steel hinges and hinge pins for durability. The door can be easily removed for modifications and is interchangeable, allowing for flexibility in installation. The enclosure is finished with a recoatable powder coating in ANSI 61 smooth gray or RAL 7035 textured light gray, providing a robust and aesthetically pleasing surface. This product is compliant with UL 508 Type 3R, 4, and 12, CSA Type 3R, 4, and 12, and NEMA Type 3R, 4, and 12 standards, making it suitable for various applications in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond - 26H5453 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond
26H5453
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond 26H5453
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:762mm; External Depth - Metric:762mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:762mm; External Depth - Metric:762mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 26H5453
Product Name Enclosure, Wall Mount, Steel, Grey; Enclosure Type Hammond
Length 12 inch (305 mm)
Width 30 inch (762 mm)
Depth 30 inch (762 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Heavy DutySealed DiecastAluminum Enclosures - Diecast 5500 - METCASE
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 2.51 to 8.74 inch (63.75 to 222 mm)
View Details
General Purpose Enclosures - 2777453 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Length 4.76 inch (121 mm)
Width 3.07 inch (78 mm)
Depth 1.1 inch (28 mm)
View Details
3 suppliers
Boxes - 36-670-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Polycarbonate
View Details
Aluminium Enclosure With Detachable Panels - AUP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details