Hammond Electronics, Inc. Wall Cabinet, Swing-Out, Pc/steel, 7U; Rack U Height Hammond EN4DH162415WLG

Description
WALL CABINET, SWING-OUT, PC/STEEL, 7U; Rack U Height:7U; Enclosure Material:Polycarbona te, Steel; Body Color:Grey; External Height - Metric:406.4mm; External Width - Metric:609.6mm; External Depth - Metric:381.26mm RoHS Compliant: Yes
Datasheet
Description
WALL CABINET, SWING-OUT, PC/STEEL, 7U; Rack U Height:7U; Enclosure Material:Polycarbona te, Steel; Body Color:Grey; External Height - Metric:406.4mm; External Width - Metric:609.6mm; External Depth - Metric:381.26mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Cabinet, Swing-Out, Pc/steel, 7U; Rack U Height Hammond - 27Y1047 - Newark, An Avnet Company
Chicago, IL, United States
Wall Cabinet, Swing-Out, Pc/steel, 7U; Rack U Height Hammond
27Y1047
Wall Cabinet, Swing-Out, Pc/steel, 7U; Rack U Height Hammond 27Y1047
WALL CABINET, SWING-OUT, PC/STEEL, 7U; Rack U Height:7U; Enclosure Material:Polycarbona te, Steel; Body Color:Grey; External Height - Metric:406.4mm; External Width - Metric:609.6mm; External Depth - Metric:381.26mm RoHS Compliant: Yes

WALL CABINET, SWING-OUT, PC/STEEL, 7U; Rack U Height:7U; Enclosure Material:Polycarbonate, Steel; Body Color:Grey; External Height - Metric:406.4mm; External Width - Metric:609.6mm; External Depth - Metric:381.26mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27Y1047
Product Name Wall Cabinet, Swing-Out, Pc/steel, 7U; Rack U Height Hammond
Height 16.00 inch (406 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5KKE-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details