Hammond Electronics, Inc. Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond EJ884SS

Description
ENCLOSURE, JUNCTION BOX, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond - 27Y1009 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond
27Y1009
Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond 27Y1009
ENCLOSURE, JUNCTION BOX, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, SS, NATURAL; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:102mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Steel, 203Mm X 102Mm X 203.2Mm Rohs Compliant Hammond - 25AJ0809 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, 203Mm X 102Mm X 203.2Mm Rohs Compliant Hammond
25AJ0809
Enclosure, Steel, 203Mm X 102Mm X 203.2Mm Rohs Compliant Hammond 25AJ0809
ENCLOSURE, STEEL, 203Mm x 102Mm x 203.2MM ROHS COMPLIANT: YES

ENCLOSURE, STEEL, 203Mm x 102Mm x 203.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 27Y1009 25AJ0809
Product Name Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond Enclosure, Steel, 203Mm X 102Mm X 203.2Mm Rohs Compliant Hammond
Length 8 inch (203 mm)
Width 7.99 inch (203 mm)
Depth 4.02 inch (102 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details