Hammond Electronics, Inc. N4X Eclipse Jr Enclosure W/panel,8X6X3.5, 304Ss; Enclosure Type Hammond EJ863SS

Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,8X6X3.5, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,8X6X3.5, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X Eclipse Jr Enclosure W/panel,8X6X3.5, 304Ss; Enclosure Type Hammond - 50H3920 - Newark, An Avnet Company
Chicago, IL, United States
N4X Eclipse Jr Enclosure W/panel,8X6X3.5, 304Ss; Enclosure Type Hammond
50H3920
N4X Eclipse Jr Enclosure W/panel,8X6X3.5, 304Ss; Enclosure Type Hammond 50H3920
N4X ECLIPSE JR ENCLOSURE W/PANEL,8X6X3.5, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP66 RoHS Compliant: Yes

N4X ECLIPSE JR ENCLOSURE W/PANEL,8X6X3.5, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:152mm; External Depth - Metric:89mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Steel, 152Mm X 89Mm X 203.2Mm Rohs Compliant Hammond - 25AJ0808 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, 152Mm X 89Mm X 203.2Mm Rohs Compliant Hammond
25AJ0808
Enclosure, Steel, 152Mm X 89Mm X 203.2Mm Rohs Compliant Hammond 25AJ0808
ENCLOSURE, STEEL, 152Mm x 89Mm x 203.2MM ROHS COMPLIANT: YES

ENCLOSURE, STEEL, 152Mm x 89Mm x 203.2MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50H3920 25AJ0808
Product Name N4X Eclipse Jr Enclosure W/panel,8X6X3.5, 304Ss; Enclosure Type Hammond Enclosure, Steel, 152Mm X 89Mm X 203.2Mm Rohs Compliant Hammond
Length 8 inch (203 mm)
Width 5.98 inch (152 mm)
Depth 3.5 inch (89 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details