Hammond Electronics, Inc. N4X Eclipse Jr Enclosure W/panel,16X14X10, 304Ss; Enclosure Type Hammond EJ161410SS

Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,16X14X10, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,16X14X10, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X Eclipse Jr Enclosure W/panel,16X14X10, 304Ss; Enclosure Type Hammond - 50H3917 - Newark, An Avnet Company
Chicago, IL, United States
N4X Eclipse Jr Enclosure W/panel,16X14X10, 304Ss; Enclosure Type Hammond
50H3917
N4X Eclipse Jr Enclosure W/panel,16X14X10, 304Ss; Enclosure Type Hammond 50H3917
N4X ECLIPSE JR ENCLOSURE W/PANEL,16X14X10, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes

N4X ECLIPSE JR ENCLOSURE W/PANEL,16X14X10, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:406mm; External Width - Metric:356mm; External Depth - Metric:254mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Steel, 356Mm X 254Mm X 406Mm Rohs Compliant Hammond - 25AJ0805 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, 356Mm X 254Mm X 406Mm Rohs Compliant Hammond
25AJ0805
Enclosure, Steel, 356Mm X 254Mm X 406Mm Rohs Compliant Hammond 25AJ0805
ENCLOSURE, STEEL, 356Mm x 254Mm x 406MM ROHS COMPLIANT: YES

ENCLOSURE, STEEL, 356Mm x 254Mm x 406MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50H3917 25AJ0805
Product Name N4X Eclipse Jr Enclosure W/panel,16X14X10, 304Ss; Enclosure Type Hammond Enclosure, Steel, 356Mm X 254Mm X 406Mm Rohs Compliant Hammond
Length 15.98 inch (406 mm)
Width 14.02 inch (356 mm)
Depth 10 inch (254 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 116946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 001111-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material ABS
Mounting Type Handheld
View Details