Hammond Electronics, Inc. N4,12 Eclipse Jr Enclosure W/panel,14X8X6, Steel, Gray; Enclosure Type Hammond EJ1486

Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,14X8X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,14X8X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4,12 Eclipse Jr Enclosure W/panel,14X8X6, Steel, Gray; Enclosure Type Hammond - 89C5003 - Newark, An Avnet Company
Chicago, IL, United States
N4,12 Eclipse Jr Enclosure W/panel,14X8X6, Steel, Gray; Enclosure Type Hammond
89C5003
N4,12 Eclipse Jr Enclosure W/panel,14X8X6, Steel, Gray; Enclosure Type Hammond 89C5003
N4,12 ECLIPSE JR ENCLOSURE W/PANEL,14X8X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

N4,12 ECLIPSE JR ENCLOSURE W/PANEL,14X8X6, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89C5003
Product Name N4,12 Eclipse Jr Enclosure W/panel,14X8X6, Steel, Gray; Enclosure Type Hammond
Length 14 inch (356 mm)
Width 7.99 inch (203 mm)
Depth 5.98 inch (152 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414N4PHS16ILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel - Stainless
NEMA Rating Type 3R
View Details