Hammond Electronics, Inc. N4X Eclipse Jr Enclosure W/panel,14X12X8, 304Ss; Enclosure Type Hammond EJ14128SS

Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,14X12X8, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
N4X ECLIPSE JR ENCLOSURE W/PANEL,14X12X8, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
N4X Eclipse Jr Enclosure W/panel,14X12X8, 304Ss; Enclosure Type Hammond - 50H3916 - Newark, An Avnet Company
Chicago, IL, United States
N4X Eclipse Jr Enclosure W/panel,14X12X8, 304Ss; Enclosure Type Hammond
50H3916
N4X Eclipse Jr Enclosure W/panel,14X12X8, 304Ss; Enclosure Type Hammond 50H3916
N4X ECLIPSE JR ENCLOSURE W/PANEL,14X12X8, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

N4X ECLIPSE JR ENCLOSURE W/PANEL,14X12X8, 304SS; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:203mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure, Steel, 305Mm X 203Mm X 355.6Mm Rohs Compliant Hammond - 25AJ0804 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Steel, 305Mm X 203Mm X 355.6Mm Rohs Compliant Hammond
25AJ0804
Enclosure, Steel, 305Mm X 203Mm X 355.6Mm Rohs Compliant Hammond 25AJ0804
ENCLOSURE, STEEL, 305Mm x 203Mm x 355.6MM ROHS COMPLIANT: YES

ENCLOSURE, STEEL, 305Mm x 203Mm x 355.6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 50H3916 25AJ0804
Product Name N4X Eclipse Jr Enclosure W/panel,14X12X8, 304Ss; Enclosure Type Hammond Enclosure, Steel, 305Mm X 203Mm X 355.6Mm Rohs Compliant Hammond
Length 14 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 7.99 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSE - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 6 inch (152 mm)
View Details
4 suppliers