Hammond Electronics, Inc. Enclosure, Junction Box, Alum, Unpainted; Enclosure Type Hammond EJ14126AL

Description
ENCLOSURE, JUNCTION BOX, ALUM, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes
Description
ENCLOSURE, JUNCTION BOX, ALUM, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Alum, Unpainted; Enclosure Type Hammond - 27Y0972 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Alum, Unpainted; Enclosure Type Hammond
27Y0972
Enclosure, Junction Box, Alum, Unpainted; Enclosure Type Hammond 27Y0972
ENCLOSURE, JUNCTION BOX, ALUM, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, ALUM, UNPAINTED; Enclosure Type:Electrical / Industrial; Enclosure Material:Aluminum; External Height - Metric:355.6mm; External Width - Metric:305mm; External Depth - Metric:152mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 27Y0972
Product Name Enclosure, Junction Box, Alum, Unpainted; Enclosure Type Hammond
Length 14 inch (356 mm)
Width 12.01 inch (305 mm)
Depth 5.98 inch (152 mm)
Material Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBPU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
4 suppliers