Hammond Electronics, Inc. Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond EJ1086SS

Description
ENCLOSURE, JUNCTION BOX, SS, NATURAL; Enclosure Type:Junction Box; Enclosure Material:Stainless Steel; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, SS, NATURAL; Enclosure Type:Junction Box; Enclosure Material:Stainless Steel; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond - 89W2206 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond
89W2206
Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond 89W2206
ENCLOSURE, JUNCTION BOX, SS, NATURAL; Enclosure Type:Junction Box; Enclosure Material:Stainless Steel; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, SS, NATURAL; Enclosure Type:Junction Box; Enclosure Material:Stainless Steel; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:152.4mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 89W2206
Product Name Enclosure, Junction Box, Ss, Natural; Enclosure Type Hammond
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 6 inch (152 mm)
Material Steel - Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1402HV - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.9 inch (99.06 mm)
Width 10 inch (254 mm)
View Details
4 suppliers