Hammond Electronics, Inc. Adjustable Shelf, 5.22In, Steel; Rack U Height Hammond DNRMA1920BK1

Description
ADJUSTABLE SHELF, 5.22IN, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:508mm; For Use With:Open Relay Racks; External Width - Imperial:19"; External Depth - Imperial:20.1"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE SHELF, 5.22IN, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:508mm; For Use With:Open Relay Racks; External Width - Imperial:19"; External Depth - Imperial:20.1"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Shelf, 5.22In, Steel; Rack U Height Hammond - 89C4359 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Shelf, 5.22In, Steel; Rack U Height Hammond
89C4359
Adjustable Shelf, 5.22In, Steel; Rack U Height Hammond 89C4359
ADJUSTABLE SHELF, 5.22IN, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:508mm; For Use With:Open Relay Racks; External Width - Imperial:19"; External Depth - Imperial:20.1"; Product Range:- RoHS Compliant: Yes

ADJUSTABLE SHELF, 5.22IN, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:508mm; For Use With:Open Relay Racks; External Width - Imperial:19"; External Depth - Imperial:20.1"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 89C4359
Product Name Adjustable Shelf, 5.22In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2463388 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 19.02 inch (483 mm)
Material Steel
View Details
Closed shelving - SRE2551B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details