Hammond Electronics, Inc. Adjustable Shelf, 5.22In, Steel; Rack U Height Hammond DNRMA1916BK1

Description
ADJUSTABLE SHELF, 5.22IN, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:406mm; For Use With:Open Relay Racks; External Width - Imperial:19"; External Depth - Imperial:16"; Product Range:-; Depth:16" RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE SHELF, 5.22IN, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:406mm; For Use With:Open Relay Racks; External Width - Imperial:19"; External Depth - Imperial:16"; Product Range:-; Depth:16" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Shelf, 5.22In, Steel; Rack U Height Hammond - 89C4358 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Shelf, 5.22In, Steel; Rack U Height Hammond
89C4358
Adjustable Shelf, 5.22In, Steel; Rack U Height Hammond 89C4358
ADJUSTABLE SHELF, 5.22IN, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:406mm; For Use With:Open Relay Racks; External Width - Imperial:19"; External Depth - Imperial:16"; Product Range:-; Depth:16" RoHS Compliant: Yes

ADJUSTABLE SHELF, 5.22IN, STEEL; Rack U Height:3U; External Width - Metric:483mm; External Depth - Metric:406mm; For Use With:Open Relay Racks; External Width - Imperial:19"; External Depth - Imperial:16"; Product Range:-; Depth:16" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 89C4358
Product Name Adjustable Shelf, 5.22In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Wall-mounted storage - WM57-1636 - Rousseau Metal Inc.
Specs
Category Industrial
Length 36 inch (914 mm)
Width 16 inch (406 mm)
View Details
Server Rack Shelves - 102574 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.75 inch (400 mm)
View Details
Carton Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty
Shelving/Racking Options Single Sided
View Details