Hammond Electronics, Inc. Fan Cord, 609.6Mm, 300V, Tube Axial Fan; For Use With Hammond DNMFC

Description
FAN CORD, 609.6MM, 300V, TUBE AXIAL FAN; For Use With:Tube Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:609.6mm; Product Range:DNFC Series RoHS Compliant: Yes
Datasheet
Description
FAN CORD, 609.6MM, 300V, TUBE AXIAL FAN; For Use With:Tube Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:609.6mm; Product Range:DNFC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Cord, 609.6Mm, 300V, Tube Axial Fan; For Use With Hammond - 24B4465 - Newark, An Avnet Company
Chicago, IL, United States
Fan Cord, 609.6Mm, 300V, Tube Axial Fan; For Use With Hammond
24B4465
Fan Cord, 609.6Mm, 300V, Tube Axial Fan; For Use With Hammond 24B4465
FAN CORD, 609.6MM, 300V, TUBE AXIAL FAN; For Use With:Tube Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:609.6mm; Product Range:DNFC Series RoHS Compliant: Yes

FAN CORD, 609.6MM, 300V, TUBE AXIAL FAN; For Use With:Tube Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:609.6mm; Product Range:DNFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 24B4465
Product Name Fan Cord, 609.6Mm, 300V, Tube Axial Fan; For Use With Hammond
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 54.95 SCFM (93.4 m³/hr)
Blower/Fan Type Axial Fan
View Details
Filter Fan Plus- Airflow Direction
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage 230 volts
View Details
SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4SSFDA - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details