Hammond Electronics, Inc. Filter Fan Kit, 254Mm Fan, 550Cfm; Kit Contents Hammond DNFF254LG115

Description
FILTER FAN KIT, 254MM FAN, 550CFM; Kit Contents:254mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:550CFM; Flow Rate - Metric:15.57m³/min; Product Range:DNFF Series RoHS Compliant: Yes
Datasheet
Description
FILTER FAN KIT, 254MM FAN, 550CFM; Kit Contents:254mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:550CFM; Flow Rate - Metric:15.57m³/min; Product Range:DNFF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan Kit, 254Mm Fan, 550Cfm; Kit Contents Hammond - 27Y0876 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan Kit, 254Mm Fan, 550Cfm; Kit Contents Hammond
27Y0876
Filter Fan Kit, 254Mm Fan, 550Cfm; Kit Contents Hammond 27Y0876
FILTER FAN KIT, 254MM FAN, 550CFM; Kit Contents:254mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:550CFM; Flow Rate - Metric:15.57m³/min; Product Range:DNFF Series RoHS Compliant: Yes

FILTER FAN KIT, 254MM FAN, 550CFM; Kit Contents:254mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:550CFM; Flow Rate - Metric:15.57m³/min; Product Range:DNFF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 27Y0876
Product Name Filter Fan Kit, 254Mm Fan, 550Cfm; Kit Contents Hammond
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 2557284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 6.71 SCFM (11.4 m³/hr)
Nominal Voltage 12 volts
View Details
Nominal Rated Voltage Ac Finder - 92X8691 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 294 SCFM (500 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details