Hammond Electronics, Inc. Filter Fan Kit, 150Mm Fan, 230Cfm; Kit Contents Hammond DNFF150GY115

Description
FILTER FAN KIT, 150MM FAN, 230CFM; Kit Contents:150mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:230CFM; Flow Rate - Metric:6.51m³/min; Product Range:DNFF Series RoHS Compliant: Yes
Description
FILTER FAN KIT, 150MM FAN, 230CFM; Kit Contents:150mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:230CFM; Flow Rate - Metric:6.51m³/min; Product Range:DNFF Series RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Filter Fan Kit, part of the DNFF Series, includes a 150mm fan with a flow rate of 230 CFM (6.51 m¬=/min). This kit is designed for hard-wiring and does not come with an AC plug, making it suitable for sealed cabinets or enclosures. It features a flame-retardant ABS plastic filter fan grill available in four colors: black, ANSI 61 gray, light gray, and beige. The fan is UL recognized to UL 507 and cUL recognized or CSA certified to CSA-C22.2 No. 113. The kit also includes a plastic filter grill, a metal grill, a filter, and mounting hardware. Replacement filters are available for purchase separately.

Datasheet Summary
Powered by GS/AI

The Filter Fan Kit, part of the DNFF Series, includes a 150mm fan with a flow rate of 230 CFM (6.51 m¬=/min). This kit is designed for hard-wiring and does not come with an AC plug, making it suitable for sealed cabinets or enclosures. It features a flame-retardant ABS plastic filter fan grill available in four colors: black, ANSI 61 gray, light gray, and beige. The fan is UL recognized to UL 507 and cUL recognized or CSA certified to CSA-C22.2 No. 113. The kit also includes a plastic filter grill, a metal grill, a filter, and mounting hardware. Replacement filters are available for purchase separately.

Suppliers

Company
Product
Description
Supplier Links
Filter Fan Kit, 150Mm Fan, 230Cfm; Kit Contents Hammond - 31AC7463 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan Kit, 150Mm Fan, 230Cfm; Kit Contents Hammond
31AC7463
Filter Fan Kit, 150Mm Fan, 230Cfm; Kit Contents Hammond 31AC7463
FILTER FAN KIT, 150MM FAN, 230CFM; Kit Contents:150mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:230CFM; Flow Rate - Metric:6.51m³/min; Product Range:DNFF Series RoHS Compliant: Yes

FILTER FAN KIT, 150MM FAN, 230CFM; Kit Contents:150mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:230CFM; Flow Rate - Metric:6.51m³/min; Product Range:DNFF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 31AC7463
Product Name Filter Fan Kit, 150Mm Fan, 230Cfm; Kit Contents Hammond
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

6015-9 Series 3.96 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015Y12BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
Axial Fan - E67-50200 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5000 SCFM (8499 m³/hr)
Maximum Sound Level 72 dbA
View Details
Type 7F.20 - Filter Fan - 7F2082301020 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details