Hammond Electronics, Inc. Filter Fan Kit, 150Mm Fan, 230Cfm; Kit Contents Hammond DNFF150BK115

Description
FILTER FAN KIT, 150MM FAN, 230CFM; Kit Contents:150mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:230CFM; Flow Rate - Metric:6.51m³/min; Product Range:DNFF Series RoHS Compliant: Yes
Datasheet
Description
FILTER FAN KIT, 150MM FAN, 230CFM; Kit Contents:150mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:230CFM; Flow Rate - Metric:6.51m³/min; Product Range:DNFF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan Kit, 150Mm Fan, 230Cfm; Kit Contents Hammond - 29AH2880 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan Kit, 150Mm Fan, 230Cfm; Kit Contents Hammond
29AH2880
Filter Fan Kit, 150Mm Fan, 230Cfm; Kit Contents Hammond 29AH2880
FILTER FAN KIT, 150MM FAN, 230CFM; Kit Contents:150mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:230CFM; Flow Rate - Metric:6.51m³/min; Product Range:DNFF Series RoHS Compliant: Yes

FILTER FAN KIT, 150MM FAN, 230CFM; Kit Contents:150mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:230CFM; Flow Rate - Metric:6.51m³/min; Product Range:DNFF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 29AH2880
Product Name Filter Fan Kit, 150Mm Fan, 230Cfm; Kit Contents Hammond
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.95 SCFM (144 m³/hr)
Blower/Fan Type Axial Fan
View Details
Nominal Rated Voltage Ac Finder - 92X8671 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.4 SCFM (55.07 m³/hr)
Nominal Voltage 230 volts
View Details
Axial Fan - 298DZ - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 113 SCFM (192 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details