Hammond Electronics, Inc. Filter Fan Kit, 120Mm Fan, 105Cfm; Kit Contents Hammond DNFF120GY115

Description
FILTER FAN KIT, 120MM FAN, 105CFM; Kit Contents:120mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:105CFM; Flow Rate - Metric:2.97m³/min; Product Range:DNFF Series RoHS Compliant: Yes
Datasheet
Description
FILTER FAN KIT, 120MM FAN, 105CFM; Kit Contents:120mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:105CFM; Flow Rate - Metric:2.97m³/min; Product Range:DNFF Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter Fan Kit, 120Mm Fan, 105Cfm; Kit Contents Hammond - 51R2953 - Newark, An Avnet Company
Chicago, IL, United States
Filter Fan Kit, 120Mm Fan, 105Cfm; Kit Contents Hammond
51R2953
Filter Fan Kit, 120Mm Fan, 105Cfm; Kit Contents Hammond 51R2953
FILTER FAN KIT, 120MM FAN, 105CFM; Kit Contents:120mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:105CFM; Flow Rate - Metric:2.97m³/min; Product Range:DNFF Series RoHS Compliant: Yes

FILTER FAN KIT, 120MM FAN, 105CFM; Kit Contents:120mm Fan, Filter, Filter Grill, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:105CFM; Flow Rate - Metric:2.97m³/min; Product Range:DNFF Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 51R2953
Product Name Filter Fan Kit, 120Mm Fan, 105Cfm; Kit Contents Hammond
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1118308 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 138 SCFM (234 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.21 - Reverse flow filter fan - 7F21902431000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Operating Temperature 5 to 131 F (-15 to 55 C)
View Details
Axial Fan - 125DM 24 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 83 SCFM (141 m³/hr)
Maximum Sound Level 38 dbA
View Details