Hammond Electronics, Inc. Fan And Filter Kit; Kit Contents Hammond DNFF120BK115

Description
FAN AND FILTER KIT; Kit Contents:120mm AC Fan, Filter Grill, Filter, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:105CFM; Flow Rate - Metric:-; Product Range:-; External Depth:38mm; External Height:120mm RoHS Compliant: Yes
Datasheet
Description
FAN AND FILTER KIT; Kit Contents:120mm AC Fan, Filter Grill, Filter, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:105CFM; Flow Rate - Metric:-; Product Range:-; External Depth:38mm; External Height:120mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan And Filter Kit; Kit Contents Hammond - 26R3305 - Newark, An Avnet Company
Chicago, IL, United States
Fan And Filter Kit; Kit Contents Hammond
26R3305
Fan And Filter Kit; Kit Contents Hammond 26R3305
FAN AND FILTER KIT; Kit Contents:120mm AC Fan, Filter Grill, Filter, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:105CFM; Flow Rate - Metric:-; Product Range:-; External Depth:38mm; External Height:120mm RoHS Compliant: Yes

FAN AND FILTER KIT; Kit Contents:120mm AC Fan, Filter Grill, Filter, Metal Grill, Cord & Mounting Hardware; Flow Rate - Imperial:105CFM; Flow Rate - Metric:-; Product Range:-; External Depth:38mm; External Height:120mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 26R3305
Product Name Fan And Filter Kit; Kit Contents Hammond
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Splash Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 460 volts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823010200 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 14.12 to 17.06 SCFM (24 to 29 m³/hr)
Nominal Power 23 to 18 watts
View Details
Axial Fan - 113XP - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 95.3 SCFM (162 m³/hr)
Maximum Static Pressure 0.9100 in H2O (1.7 Torr)
View Details