Hammond Electronics, Inc. Power Cord, 24, 300V; For Use With Hammond DNFCDC3P

Description
POWER CORD, 24", 300V; For Use With:Hammond Tube Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:24"; Product Range:DNFC Series RoHS Compliant: Yes
Datasheet
Description
POWER CORD, 24", 300V; For Use With:Hammond Tube Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:24"; Product Range:DNFC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, 24, 300V; For Use With Hammond - 95C3005 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 24, 300V; For Use With Hammond
95C3005
Power Cord, 24, 300V; For Use With Hammond 95C3005
POWER CORD, 24", 300V; For Use With:Hammond Tube Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:24"; Product Range:DNFC Series RoHS Compliant: Yes

POWER CORD, 24", 300V; For Use With:Hammond Tube Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:24"; Product Range:DNFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 95C3005
Product Name Power Cord, 24, 300V; For Use With Hammond
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - FAD1-03010CBAW11 - Shenzhen Shengyu Electronics Technology Limited
Specs
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Maximum Sound Level 19 dbA
Nominal Voltage 12 volts
View Details
2 suppliers
3010-5 Series 5 Voltage (V) and 0.84 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D3010M05BPLB1b - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1555 to ? in H2O (0.2905 to ? Torr)
Maximum Sound Level 24.16 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RLG24 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 24 volts
View Details