Hammond Electronics, Inc. Power Cord, 72, 300V; For Use With Hammond DNFC72P

Description
POWER CORD, 72", 300V; For Use With:Hammond Tube Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:72"; Product Range:DNFC Series RoHS Compliant: Yes
Datasheet
Description
POWER CORD, 72", 300V; For Use With:Hammond Tube Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:72"; Product Range:DNFC Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cord, 72, 300V; For Use With Hammond - 39C3651 - Newark, An Avnet Company
Chicago, IL, United States
Power Cord, 72, 300V; For Use With Hammond
39C3651
Power Cord, 72, 300V; For Use With Hammond 39C3651
POWER CORD, 72", 300V; For Use With:Hammond Tube Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:72"; Product Range:DNFC Series RoHS Compliant: Yes

POWER CORD, 72", 300V; For Use With:Hammond Tube Axial Fans; Voltage Rating:300V; Fan Side Connector:45° Angle Receptacle; Current Rating:-; Cable Length:72"; Product Range:DNFC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 39C3651
Product Name Power Cord, 72, 300V; For Use With Hammond
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Silent Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PFA20000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fans - 2557272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 97.82 SCFM (166 m³/hr)
Maximum Sound Level 48 dbA
View Details