Hammond Electronics, Inc. Fan Cord, 90 Degree, 48Inch, 115Vac; For Use With Hammond DNFC48P

Description
FAN CORD, 90 DEGREE, 48INCH, 115VAC; For Use With:Tubeaxial Fans; Voltage Rating:115VAC; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:48"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
FAN CORD, 90 DEGREE, 48INCH, 115VAC; For Use With:Tubeaxial Fans; Voltage Rating:115VAC; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:48"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan Cord, 90 Degree, 48Inch, 115Vac; For Use With Hammond - 25H8535 - Newark, An Avnet Company
Chicago, IL, United States
Fan Cord, 90 Degree, 48Inch, 115Vac; For Use With Hammond
25H8535
Fan Cord, 90 Degree, 48Inch, 115Vac; For Use With Hammond 25H8535
FAN CORD, 90 DEGREE, 48INCH, 115VAC; For Use With:Tubeaxial Fans; Voltage Rating:115VAC; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:48"; Product Range:- RoHS Compliant: Yes

FAN CORD, 90 DEGREE, 48INCH, 115VAC; For Use With:Tubeaxial Fans; Voltage Rating:115VAC; Fan Side Connector:Right Angle Plug; Current Rating:-; Cable Length:48"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 25H8535
Product Name Fan Cord, 90 Degree, 48Inch, 115Vac; For Use With Hammond
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fans - 1759786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 228 SCFM (387 m³/hr)
Running Current 0.1200 amps
View Details
Ptc Heater Hg 140, Ac/dc 42-60 V, 150W Stego - 24T1248 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RHA20000N4G - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details