Hammond Electronics, Inc. Shelf, 23Inch Rack, 2U; Rack U Height Hammond DNDMS23BK1

Description
SHELF, 23INCH RACK, 2U; Rack U Height:2U; External Width - Metric:540mm; External Depth - Metric:495mm; For Use With:23" Racks; External Width - Imperial:21.3"; External Depth - Imperial:19.5"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SHELF, 23INCH RACK, 2U; Rack U Height:2U; External Width - Metric:540mm; External Depth - Metric:495mm; For Use With:23" Racks; External Width - Imperial:21.3"; External Depth - Imperial:19.5"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf, 23Inch Rack, 2U; Rack U Height Hammond - 35C4370 - Newark, An Avnet Company
Chicago, IL, United States
Shelf, 23Inch Rack, 2U; Rack U Height Hammond
35C4370
Shelf, 23Inch Rack, 2U; Rack U Height Hammond 35C4370
SHELF, 23INCH RACK, 2U; Rack U Height:2U; External Width - Metric:540mm; External Depth - Metric:495mm; For Use With:23" Racks; External Width - Imperial:21.3"; External Depth - Imperial:19.5"; Product Range:- RoHS Compliant: Yes

SHELF, 23INCH RACK, 2U; Rack U Height:2U; External Width - Metric:540mm; External Depth - Metric:495mm; For Use With:23" Racks; External Width - Imperial:21.3"; External Depth - Imperial:19.5"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 35C4370
Product Name Shelf, 23Inch Rack, 2U; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863302 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 50.05 lbs (22.7 kg)
Depth 24.02 inch (610 mm)
View Details
Shelving with drawers - R5SEC-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details