Hammond Electronics, Inc. Unvented Shelf, 3.44In, Steel; Rack U Height Hammond DNDMS19BK1

Description
UNVENTED SHELF, 3.44IN, STEEL; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:495mm; For Use With:19" Relay Racks; External Width - Imperial:19"; External Depth - Imperial:19.5"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
UNVENTED SHELF, 3.44IN, STEEL; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:495mm; For Use With:19" Relay Racks; External Width - Imperial:19"; External Depth - Imperial:19.5"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unvented Shelf, 3.44In, Steel; Rack U Height Hammond - 16F2884 - Newark, An Avnet Company
Chicago, IL, United States
Unvented Shelf, 3.44In, Steel; Rack U Height Hammond
16F2884
Unvented Shelf, 3.44In, Steel; Rack U Height Hammond 16F2884
UNVENTED SHELF, 3.44IN, STEEL; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:495mm; For Use With:19" Relay Racks; External Width - Imperial:19"; External Depth - Imperial:19.5"; Product Range:- RoHS Compliant: Yes

UNVENTED SHELF, 3.44IN, STEEL; Rack U Height:2U; External Width - Metric:483mm; External Depth - Metric:495mm; For Use With:19" Relay Racks; External Width - Imperial:19"; External Depth - Imperial:19.5"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 16F2884
Product Name Unvented Shelf, 3.44In, Steel; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Record storage - SRD8053 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 87 inch (2210 mm)
View Details
Server Rack Shelves - 630275 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 24.02 inch (610 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details