Hammond Electronics, Inc. Server Cabinet, 44U, Server, Steel; Cabinet Type Hammond DCZ4A307742BK

Description
SERVER CABINET, 44U, SERVER, STEEL; Cabinet Type:Server; Product Range:DCZ4 Series; Rack U Height:44U; External Height - Imperial:82.81"; External Width - Imperial:30"; External Depth - Imperial:42"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
SERVER CABINET, 44U, SERVER, STEEL; Cabinet Type:Server; Product Range:DCZ4 Series; Rack U Height:44U; External Height - Imperial:82.81"; External Width - Imperial:30"; External Depth - Imperial:42"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Server Cabinet, 44U, Server, Steel; Cabinet Type Hammond - 27Y0847 - Newark, An Avnet Company
Chicago, IL, United States
Server Cabinet, 44U, Server, Steel; Cabinet Type Hammond
27Y0847
Server Cabinet, 44U, Server, Steel; Cabinet Type Hammond 27Y0847
SERVER CABINET, 44U, SERVER, STEEL; Cabinet Type:Server; Product Range:DCZ4 Series; Rack U Height:44U; External Height - Imperial:82.81"; External Width - Imperial:30"; External Depth - Imperial:42"; Enclosure Material:Steel RoHS Compliant: Yes

SERVER CABINET, 44U, SERVER, STEEL; Cabinet Type:Server; Product Range:DCZ4 Series; Rack U Height:44U; External Height - Imperial:82.81"; External Width - Imperial:30"; External Depth - Imperial:42"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27Y0847
Product Name Server Cabinet, 44U, Server, Steel; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stacking cabinets - R5HEE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES09 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details