Hammond Electronics, Inc. Isolation Transformer, 10A, 1.2Kva, 120V; Chassis Mount Transformer Type Hammond CV1201200

Description
ISOLATION TRANSFORMER, 10A, 1.2KVA, 120V; Chassis Mount Transformer Type:Constant Voltage AC Regulator; Secondary Voltages:120V; Power Rating:1.2kVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Description
ISOLATION TRANSFORMER, 10A, 1.2KVA, 120V; Chassis Mount Transformer Type:Constant Voltage AC Regulator; Secondary Voltages:120V; Power Rating:1.2kVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Isolation Transformer, 10A, 1.2KVA, 120V, is a chassis mount transformer designed for constant voltage regulation. It operates with an input voltage range of 120VAC (+10% to -25%) and provides a stable output of 120VAC (+/- 3%). This transformer features a ferroresonant design that protects against brownouts, overvoltage conditions, and filters out surges, line harmonics, and RF noise. It has a total harmonic distortion (THD) of 3% and includes a second stage of high-frequency filtering. The unit is equipped with a standard 3-wire grounded plug and receptacle, and it comes with a 15-foot heavy-duty cord suitable for extreme temperature ranges. The transformer is housed in a rugged two-piece ventilated steel enclosure and is intended for indoor use only. Notably, the transformer provides complete isolation from the source voltage, ensuring that the neutral output wire has no connection to ground, which is a UL requirement for this type of device. It is important to note that these units produce audible noise due to their design and are not suitable for office environments. The product is UL listed and complies with safety standards.

Datasheet Summary
Powered by GS/AI

The Isolation Transformer, 10A, 1.2KVA, 120V, is a chassis mount transformer designed for constant voltage regulation. It operates with an input voltage range of 120VAC (+10% to -25%) and provides a stable output of 120VAC (+/- 3%). This transformer features a ferroresonant design that protects against brownouts, overvoltage conditions, and filters out surges, line harmonics, and RF noise. It has a total harmonic distortion (THD) of 3% and includes a second stage of high-frequency filtering. The unit is equipped with a standard 3-wire grounded plug and receptacle, and it comes with a 15-foot heavy-duty cord suitable for extreme temperature ranges. The transformer is housed in a rugged two-piece ventilated steel enclosure and is intended for indoor use only. Notably, the transformer provides complete isolation from the source voltage, ensuring that the neutral output wire has no connection to ground, which is a UL requirement for this type of device. It is important to note that these units produce audible noise due to their design and are not suitable for office environments. The product is UL listed and complies with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 10A, 1.2Kva, 120V; Chassis Mount Transformer Type Hammond - 36C2791 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 10A, 1.2Kva, 120V; Chassis Mount Transformer Type Hammond
36C2791
Isolation Transformer, 10A, 1.2Kva, 120V; Chassis Mount Transformer Type Hammond 36C2791
ISOLATION TRANSFORMER, 10A, 1.2KVA, 120V; Chassis Mount Transformer Type:Constant Voltage AC Regulator; Secondary Voltages:120V; Power Rating:1.2kVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

ISOLATION TRANSFORMER, 10A, 1.2KVA, 120V; Chassis Mount Transformer Type:Constant Voltage AC Regulator; Secondary Voltages:120V; Power Rating:1.2kVA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 36C2791
Product Name Isolation Transformer, 10A, 1.2Kva, 120V; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A1-M8-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 50 VA
View Details
Transformers - 1539M16 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details