Hammond Electronics, Inc. Transformer, Current, Chassis; Ct Construction Hammond CT600A

Description
TRANSFORMER, CURRENT, CHASSIS; CT Construction:Toroida l; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:3.5mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, CURRENT, CHASSIS; CT Construction:Toroida l; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:3.5mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Current, Chassis; Ct Construction Hammond - 50H3634 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Current, Chassis; Ct Construction Hammond
50H3634
Transformer, Current, Chassis; Ct Construction Hammond 50H3634
TRANSFORMER, CURRENT, CHASSIS; CT Construction:Toroida l; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:3.5mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: Yes

TRANSFORMER, CURRENT, CHASSIS; CT Construction:Toroidal; Current Ratio:600:5; Accuracy Class:Class 1; Power Rating:20VA; Window Diameter:3.5mm; Frequency Range:-; Transformer Mounting:Chassis Mount; Transformer Terminals:Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H3634
Product Name Transformer, Current, Chassis; Ct Construction Hammond
Unlock Full Specs
to access all available technical data

Similar Products

Cost optimized pulse transformers for THT mounting - IL - SCHURTER Inc
Specs
Category Power
Other Transformer Types / Applications Pulse Transformers
Standards RoHS; IEC; UL
View Details
Single Secondary Chassis Mount Power Transformers - F-226U - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Three Phase Dry Voltages Transformaor 15KVA 10KVA 30KVA 50KVA Step up Transformer 220v to 380v 3 Phase Porwer Price - No.1601437566245 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details