Hammond Electronics, Inc. Transformer, Current, 20A, Chassis; Ct Construction Hammond CT5CF

Description
TRANSFORMER, CURRENT, 20A, CHASSIS; CT Construction:Channel Frame; Current Ratio:-; Accuracy Class:Class 1; Power Rating:-; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Primary Current:20A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, CURRENT, 20A, CHASSIS; CT Construction:Channel Frame; Current Ratio:-; Accuracy Class:Class 1; Power Rating:-; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Primary Current:20A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Current, 20A, Chassis; Ct Construction Hammond - 50H3630 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Current, 20A, Chassis; Ct Construction Hammond
50H3630
Transformer, Current, 20A, Chassis; Ct Construction Hammond 50H3630
TRANSFORMER, CURRENT, 20A, CHASSIS; CT Construction:Channel Frame; Current Ratio:-; Accuracy Class:Class 1; Power Rating:-; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Primary Current:20A RoHS Compliant: Yes

TRANSFORMER, CURRENT, 20A, CHASSIS; CT Construction:Channel Frame; Current Ratio:-; Accuracy Class:Class 1; Power Rating:-; Window Diameter:-; Frequency Range:50Hz / 60Hz; Transformer Mounting:Chassis Mount; Primary Current:20A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H3630
Product Name Transformer, Current, 20A, Chassis; Ct Construction Hammond
Operating Frequency 50 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Ii1 Pulse Transformer Tht Spez Schurter - 67M0126 - Newark, An Avnet Company
Specs
Other Transformer Types / Applications Pulse Transformers
View Details
PC Mount Split Pack™ Power Transformers - F28-85 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
UL 480V to 240/120V Transformer Three Phase 480V Step-down Isolation Output Transformer for 120/240V Circuits - No.62043878899 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details