Hammond Electronics, Inc. Panel, Rack Frame, 85.688X32.437In Steel; Panel Type Hammond CSP8536BK1

Description
PANEL, RACK FRAME, 85.688X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Black; For Use With:36" Deep Rack Frames; External Height - Metric:2.18m; External Width - Metric:824mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK FRAME, 85.688X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Black; For Use With:36" Deep Rack Frames; External Height - Metric:2.18m; External Width - Metric:824mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 85.688X32.437In Steel; Panel Type Hammond - 31M1170 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 85.688X32.437In Steel; Panel Type Hammond
31M1170
Panel, Rack Frame, 85.688X32.437In Steel; Panel Type Hammond 31M1170
PANEL, RACK FRAME, 85.688X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Black; For Use With:36" Deep Rack Frames; External Height - Metric:2.18m; External Width - Metric:824mm RoHS Compliant: Yes

PANEL, RACK FRAME, 85.688X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Black; For Use With:36" Deep Rack Frames; External Height - Metric:2.18m; External Width - Metric:824mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1170
Product Name Panel, Rack Frame, 85.688X32.437In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Wall-mounted storage - WM57-2424 - Rousseau Metal Inc.
Specs
Category Industrial
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details