Hammond Electronics, Inc. Panel, Rack Frame, 85.688X20.062In Steel; Panel Type Hammond CSP8523CG1

Description
PANEL, RACK FRAME, 85.688X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:2.18m; External Width - Metric:510mm RoHS Compliant: Yes
Description
PANEL, RACK FRAME, 85.688X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:2.18m; External Width - Metric:510mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 85.688X20.062In Steel; Panel Type Hammond - 31M1169 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 85.688X20.062In Steel; Panel Type Hammond
31M1169
Panel, Rack Frame, 85.688X20.062In Steel; Panel Type Hammond 31M1169
PANEL, RACK FRAME, 85.688X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:2.18m; External Width - Metric:510mm RoHS Compliant: Yes

PANEL, RACK FRAME, 85.688X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:2.18m; External Width - Metric:510mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1169
Product Name Panel, Rack Frame, 85.688X20.062In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Subracks - 4445182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Shelving with Sloped Shelves - SRE2T-GH870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details