Hammond Electronics, Inc. Panel, Rack Frame, 85.688X20.062In Steel; Panel Type Hammond CSP8523BK1

Description
PANEL, RACK FRAME, 85.688X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:2.18m; External Width - Metric:510mm RoHS Compliant: Yes
Description
PANEL, RACK FRAME, 85.688X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:2.18m; External Width - Metric:510mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Panel, Rack Frame, 85.688X20.062In Steel is designed for use with 23.63" deep rack frames and has a height of 49U. Constructed from steel, it features a black finish and is RoHS compliant. This panel is suitable for various applications requiring robust support and organization of equipment within a rack system. Its dimensions and material make it a durable choice for engineers looking to enhance their rack setups.

Datasheet Summary
Powered by GS/AI

The Panel, Rack Frame, 85.688X20.062In Steel is designed for use with 23.63" deep rack frames and has a height of 49U. Constructed from steel, it features a black finish and is RoHS compliant. This panel is suitable for various applications requiring robust support and organization of equipment within a rack system. Its dimensions and material make it a durable choice for engineers looking to enhance their rack setups.

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 85.688X20.062In Steel; Panel Type Hammond - 31M1168 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 85.688X20.062In Steel; Panel Type Hammond
31M1168
Panel, Rack Frame, 85.688X20.062In Steel; Panel Type Hammond 31M1168
PANEL, RACK FRAME, 85.688X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:2.18m; External Width - Metric:510mm RoHS Compliant: Yes

PANEL, RACK FRAME, 85.688X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:49U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:2.18m; External Width - Metric:510mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1168
Product Name Panel, Rack Frame, 85.688X20.062In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5230W - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Subracks - 2214804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 8.58 inch (218 mm)
Material Aluminum
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details