Hammond Electronics, Inc. Panel, Rack Frame, 78.688X32.437In Steel; Panel Type Hammond CSP7836CG1

Description
PANEL, RACK FRAME, 78.688X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Beige; For Use With:36" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:824mm RoHS Compliant: Yes
Description
PANEL, RACK FRAME, 78.688X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Beige; For Use With:36" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:824mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 78.688X32.437In Steel; Panel Type Hammond - 31M1167 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 78.688X32.437In Steel; Panel Type Hammond
31M1167
Panel, Rack Frame, 78.688X32.437In Steel; Panel Type Hammond 31M1167
PANEL, RACK FRAME, 78.688X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Beige; For Use With:36" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:824mm RoHS Compliant: Yes

PANEL, RACK FRAME, 78.688X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Beige; For Use With:36" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:824mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1167
Product Name Panel, Rack Frame, 78.688X32.437In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Server Rack Shelves - 500308 - RS Components, Ltd.
Specs
Type Shelving; Racking
Width 9.21 inch (234 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details