Hammond Electronics, Inc. Rack Panel, 78.688 X 27.937, Steel, Grey; Panel Type Hammond CSP7831LG1

Description
RACK PANEL, 78.688" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Grey; For Use With:C2F197831 31.5" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 78.688" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Grey; For Use With:C2F197831 31.5" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 78.688 X 27.937, Steel, Grey; Panel Type Hammond - 51R2645 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 78.688 X 27.937, Steel, Grey; Panel Type Hammond
51R2645
Rack Panel, 78.688 X 27.937, Steel, Grey; Panel Type Hammond 51R2645
RACK PANEL, 78.688" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Grey; For Use With:C2F197831 31.5" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:710mm RoHS Compliant: Yes

RACK PANEL, 78.688" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Grey; For Use With:C2F197831 31.5" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:710mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2645
Product Name Rack Panel, 78.688 X 27.937, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Specialized units - GT-C1170S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Server Rack Shelves - 500314 - RS Components, Ltd.
Specs
Type Shelving; Racking
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details