Hammond Electronics, Inc. Panel, Rack Frame, 78.688X27.937In Steel; Panel Type Hammond CSP7831CG1

Description
PANEL, RACK FRAME, 78.688X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:710mm RoHS Compliant: Yes
Description
PANEL, RACK FRAME, 78.688X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:710mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 78.688X27.937In Steel; Panel Type Hammond - 98B2542 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 78.688X27.937In Steel; Panel Type Hammond
98B2542
Panel, Rack Frame, 78.688X27.937In Steel; Panel Type Hammond 98B2542
PANEL, RACK FRAME, 78.688X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:710mm RoHS Compliant: Yes

PANEL, RACK FRAME, 78.688X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Beige; For Use With:31.5" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:710mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 98B2542
Product Name Panel, Rack Frame, 78.688X27.937In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2228268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specs
Category Industrial
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details