Hammond Electronics, Inc. Panel, Rack Frame, 78.688X27.937In Steel; Panel Type Hammond CSP7831BK1

Description
PANEL, RACK FRAME, 78.688X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK FRAME, 78.688X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 78.688X27.937In Steel; Panel Type Hammond - 31M1165 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 78.688X27.937In Steel; Panel Type Hammond
31M1165
Panel, Rack Frame, 78.688X27.937In Steel; Panel Type Hammond 31M1165
PANEL, RACK FRAME, 78.688X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:710mm RoHS Compliant: Yes

PANEL, RACK FRAME, 78.688X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:710mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1165
Product Name Panel, Rack Frame, 78.688X27.937In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 1863318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mini-Racking - SRE5003S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details