Hammond Electronics, Inc. Panel, Rack Frame, 78.688X20.062In Steel; Panel Type Hammond CSP7823BK1

Description
PANEL, RACK FRAME, 78.688X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:510mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK FRAME, 78.688X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:510mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 78.688X20.062In Steel; Panel Type Hammond - 31M1163 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 78.688X20.062In Steel; Panel Type Hammond
31M1163
Panel, Rack Frame, 78.688X20.062In Steel; Panel Type Hammond 31M1163
PANEL, RACK FRAME, 78.688X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:510mm RoHS Compliant: Yes

PANEL, RACK FRAME, 78.688X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:45U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:2m; External Width - Metric:510mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1163
Product Name Panel, Rack Frame, 78.688X20.062In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE2451B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 48 inch (1219 mm)
View Details
Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details