Hammond Electronics, Inc. Rack Panel, 69.938 X 32.437, Steel, Grey; Panel Type Hammond CSP7036LG1

Description
RACK PANEL, 69.938" X 32.437", STEEL, GREY; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Grey; For Use With:C2F197036 36" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:824mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 69.938" X 32.437", STEEL, GREY; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Grey; For Use With:C2F197036 36" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:824mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 69.938 X 32.437, Steel, Grey; Panel Type Hammond - 51R2643 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 69.938 X 32.437, Steel, Grey; Panel Type Hammond
51R2643
Rack Panel, 69.938 X 32.437, Steel, Grey; Panel Type Hammond 51R2643
RACK PANEL, 69.938" X 32.437", STEEL, GREY; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Grey; For Use With:C2F197036 36" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:824mm RoHS Compliant: Yes

RACK PANEL, 69.938" X 32.437", STEEL, GREY; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Grey; For Use With:C2F197036 36" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:824mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2643
Product Name Rack Panel, 69.938 X 32.437, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3268710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 8820 lbs (4000 kg)
Depth 35.04 inch (890 mm)
View Details
Mobile shelving & Mini-Racking - SRE4001M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details