Hammond Electronics, Inc. Panel, Rack Frame, 69.938X32.437In Steel; Panel Type Hammond CSP7036CG1

Description
PANEL, RACK FRAME, 69.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Beige; For Use With:36" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:824mm RoHS Compliant: Yes
Description
PANEL, RACK FRAME, 69.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Beige; For Use With:36" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:824mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 69.938X32.437In Steel; Panel Type Hammond - 31M1162 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 69.938X32.437In Steel; Panel Type Hammond
31M1162
Panel, Rack Frame, 69.938X32.437In Steel; Panel Type Hammond 31M1162
PANEL, RACK FRAME, 69.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Beige; For Use With:36" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:824mm RoHS Compliant: Yes

PANEL, RACK FRAME, 69.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Beige; For Use With:36" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:824mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1162
Product Name Panel, Rack Frame, 69.938X32.437In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

PCB Holders - 550016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10 inch (254 mm)
Width 13.9 inch (353 mm)
View Details
Shelving with drawers - R5SHE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details