Hammond Electronics, Inc. Panel, Rack Frame, 69.938X32.437In Steel; Panel Type Hammond CSP7036BK1

Description
PANEL, RACK FRAME, 69.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Black; For Use With:36" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:824mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK FRAME, 69.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Black; For Use With:36" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:824mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 69.938X32.437In Steel; Panel Type Hammond - 31M1161 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 69.938X32.437In Steel; Panel Type Hammond
31M1161
Panel, Rack Frame, 69.938X32.437In Steel; Panel Type Hammond 31M1161
PANEL, RACK FRAME, 69.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Black; For Use With:36" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:824mm RoHS Compliant: Yes

PANEL, RACK FRAME, 69.938X32.437IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Black; For Use With:36" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:824mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1161
Product Name Panel, Rack Frame, 69.938X32.437In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 7450742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Specialized units - EMA2072 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 59.75 inch (1518 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details