Hammond Electronics, Inc. Rack Panel, 69.938 X 27.937, Steel, Grey; Panel Type Hammond CSP7031LG1

Description
RACK PANEL, 69.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Grey; For Use With:C2F197031 31.5" Deep Rack Mounts; External Height - Metric:1.78m; External Width - Metric:710mmRoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 69.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Grey; For Use With:C2F197031 31.5" Deep Rack Mounts; External Height - Metric:1.78m; External Width - Metric:710mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 69.938 X 27.937, Steel, Grey; Panel Type Hammond - 51R2642 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 69.938 X 27.937, Steel, Grey; Panel Type Hammond
51R2642
Rack Panel, 69.938 X 27.937, Steel, Grey; Panel Type Hammond 51R2642
RACK PANEL, 69.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Grey; For Use With:C2F197031 31.5" Deep Rack Mounts; External Height - Metric:1.78m; External Width - Metric:710mmRoHS Compliant: Yes

RACK PANEL, 69.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Grey; For Use With:C2F197031 31.5" Deep Rack Mounts; External Height - Metric:1.78m; External Width - Metric:710mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2642
Product Name Rack Panel, 69.938 X 27.937, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 1134512 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 17.72 inch (450 mm)
View Details
Mini-Racking - SRE5206S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details