Hammond Electronics, Inc. Panel, Rack Frame, 69.938X27.937In Steel; Panel Type Hammond CSP7031BK1

Description
PANEL, RACK FRAME, 69.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK FRAME, 69.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 69.938X27.937In Steel; Panel Type Hammond - 31M1159 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 69.938X27.937In Steel; Panel Type Hammond
31M1159
Panel, Rack Frame, 69.938X27.937In Steel; Panel Type Hammond 31M1159
PANEL, RACK FRAME, 69.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:710mm RoHS Compliant: Yes

PANEL, RACK FRAME, 69.938X27.937IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Black; For Use With:31.5" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:710mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1159
Product Name Panel, Rack Frame, 69.938X27.937In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with sliding panels - SRE2C-GC870104 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 18 inch (457 mm)
View Details
Server Racks - 2387228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Drive-In / Drive-Thru Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet; Drive-In
Shelving/Racking Options Double Sided
View Details