Hammond Electronics, Inc. Rack Panel, 69.938 X 20.062, Steel, Grey; Panel Type Hammond CSP7023LG1

Description
RACK PANEL, 69.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Grey; For Use With:CSP7023LG1 23.63" Deep Rack Frames; External Height - Metric:1.78m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 69.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Grey; For Use With:CSP7023LG1 23.63" Deep Rack Frames; External Height - Metric:1.78m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 69.938 X 20.062, Steel, Grey; Panel Type Hammond - 51R2641 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 69.938 X 20.062, Steel, Grey; Panel Type Hammond
51R2641
Rack Panel, 69.938 X 20.062, Steel, Grey; Panel Type Hammond 51R2641
RACK PANEL, 69.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Grey; For Use With:CSP7023LG1 23.63" Deep Rack Frames; External Height - Metric:1.78m; Product Range:- RoHS Compliant: Yes

RACK PANEL, 69.938" X 20.062", STEEL, GREY; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Grey; For Use With:CSP7023LG1 23.63" Deep Rack Frames; External Height - Metric:1.78m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2641
Product Name Rack Panel, 69.938 X 20.062, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Mini-Racking - SRE5006S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 529003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details