Hammond Electronics, Inc. Side Panel; Panel Type Hammond CSP7023CG1

Description
SIDE PANEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:69.9mm; External Width - Metric:20mm; External Height - Imperial:2.75" RoHS Compliant: Yes
Description
SIDE PANEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:69.9mm; External Width - Metric:20mm; External Height - Imperial:2.75" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Side Panel; Panel Type Hammond - 31M1158 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel; Panel Type Hammond
31M1158
Side Panel; Panel Type Hammond 31M1158
SIDE PANEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:69.9mm; External Width - Metric:20mm; External Height - Imperial:2.75" RoHS Compliant: Yes

SIDE PANEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Beige; For Use With:23.63" Deep Rack Frames; External Height - Metric:69.9mm; External Width - Metric:20mm; External Height - Imperial:2.75" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1158
Product Name Side Panel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 230891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 1034 lbs (469 kg)
Depth 35.43 inch (900 mm)
View Details
Closed shelving - SRE2550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 36 inch (914 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details