Hammond Electronics, Inc. Panel, Rack Frame, 69.938X20.062In Steel; Panel Type Hammond CSP7023BK1

Description
PANEL, RACK FRAME, 69.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:510mm RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK FRAME, 69.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:510mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Frame, 69.938X20.062In Steel; Panel Type Hammond - 31M1157 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Frame, 69.938X20.062In Steel; Panel Type Hammond
31M1157
Panel, Rack Frame, 69.938X20.062In Steel; Panel Type Hammond 31M1157
PANEL, RACK FRAME, 69.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:510mm RoHS Compliant: Yes

PANEL, RACK FRAME, 69.938X20.062IN STEEL; Panel Type:Side Panel; Rack U Height:40U; Panel Material:Steel; Body Color:Black; For Use With:23.63" Deep Rack Frames; External Height - Metric:1.78m; External Width - Metric:510mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 31M1157
Product Name Panel, Rack Frame, 69.938X20.062In Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Closed shelving - SRE3029 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
PCB Holders - 2472667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 1.06 inch (27 mm)
Width 2.36 inch (60 mm)
View Details
Vented One Space Four Post Rack Shelf - ER-S1U4P - Video Mount Products
Specs
Type Shelving
Depth 25.2 inch (640 mm)
Length 1.75 inch (44.45 mm)
View Details