Hammond Electronics, Inc. Rack Panel, Side, Grey, Steel, 36U; Panel Type Hammond CSP6336LG1

Description
RACK PANEL, SIDE, GREY, STEEL, 36U; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.599m RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, SIDE, GREY, STEEL, 36U; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.599m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, Side, Grey, Steel, 36U; Panel Type Hammond - 10R2056 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, Side, Grey, Steel, 36U; Panel Type Hammond
10R2056
Rack Panel, Side, Grey, Steel, 36U; Panel Type Hammond 10R2056
RACK PANEL, SIDE, GREY, STEEL, 36U; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.599m RoHS Compliant: Yes

RACK PANEL, SIDE, GREY, STEEL, 36U; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Grey; For Use With:Hammond C2 Series Modular Storage Rack Cabinets; External Height - Metric:1.599m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 10R2056
Product Name Rack Panel, Side, Grey, Steel, 36U; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Shelving with Sloped Shelves - SRE1T-HH991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
PCB Holders - 2157003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.91 inch (277 mm)
Width 3.94 inch (100 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details