Hammond Electronics, Inc. Rack Panel, 62.938 X 27.937, Steel, Grey; Panel Type Hammond CSP6331LG1

Description
RACK PANEL, 62.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Grey; For Use With:C2F196331 31.5" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 62.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Grey; For Use With:C2F196331 31.5" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:710mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 62.938 X 27.937, Steel, Grey; Panel Type Hammond - 51R2640 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 62.938 X 27.937, Steel, Grey; Panel Type Hammond
51R2640
Rack Panel, 62.938 X 27.937, Steel, Grey; Panel Type Hammond 51R2640
RACK PANEL, 62.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Grey; For Use With:C2F196331 31.5" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:710mm RoHS Compliant: Yes

RACK PANEL, 62.938" X 27.937", STEEL, GREY; Panel Type:Side Panel; Rack U Height:36U; Panel Material:Steel; Body Color:Grey; For Use With:C2F196331 31.5" Deep Rack Frames; External Height - Metric:1.6m; External Width - Metric:710mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R2640
Product Name Rack Panel, 62.938 X 27.937, Steel, Grey; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized units - GT-XHG0026S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 36 inch (914 mm)
View Details
Storage Racking - 230251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 10.63 inch (270 mm)
Length 39.37 inch (1000 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details